Pulse Electronics Corporation Fixed Inductors BSCH0010050510NJCP

Description
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050510NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050510NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050510NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 300MA 260MOHM Inductor and Choke - 71-BSCH0010050510NJCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 260MOHM Inductor and Choke
71-BSCH0010050510NJCP
SMD 300MA 260MOHM Inductor and Choke 71-BSCH0010050510NJCP
FIXED IND 10NH 300MA 260MOHM SMD Product overview: BSCH0010050510NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050510NJC P can be used for catalog matching and distributor lookup.

FIXED IND 10NH 300MA 260MOHM SMD Product overview: BSCH0010050510NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050510NJCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - BSCH0010050510NJCP - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BSCH0010050510NJCP
Fixed Inductors BSCH0010050510NJCP
FIXED IND 10NH 300MA 260MOHM SMD

FIXED IND 10NH 300MA 260MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0010050510NJCPDKR-ND 71-BSCH0010050510NJCP BSCH0010050510NJCP
Product Name Fixed Inductors SMD 300MA 260MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details