Pulse Electronics Corporation Fixed Inductors BSCH000603033N0S00

Description
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH000603033N0S00TR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603033N0S00CT-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603033N0S00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 330MA 220 MOHM SMD

FIXED IND 3NH 330MA 220 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH000603033N0S00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers