Pulse Electronics Corporation Fixed Inductors BSCH000603032N7S00

Description
2.7nH Unshielded Multilayer Inductor 340mA 210mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 340mA 210mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH000603032N7S00TR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 340mA 210mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 340mA 210mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603032N7S00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 340MA 210 MOHM

FIXED IND 2.7NH 340MA 210 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603032N7S00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 340MA 210 MOHM

FIXED IND 2.7NH 340MA 210 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH000603032N7S00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126040P - RS Components, Ltd.
Specs
Inductance Range 820 microH
Rated DC Current 170 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details