Pulse Electronics Corporation Fixed Inductors BSCH000603032N0S00

Description
2nH Unshielded Multilayer Inductor 380mA 170mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 380mA 170mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH000603032N0S00TR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 380mA 170mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 380mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603032N0S00DKR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 380mA 170mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 380mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603032N0S00CT-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 380mA 170mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 380mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH000603032N0S00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers