Pulse Electronics Corporation Fixed Inductors BPXX000505204R7T00

Description
4.7µH Shielded Inductor 2A 80mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 2A 80mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX000505204R7T00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 2A 80mOhm Max 2020 (5050 Metric)

4.7µH Shielded Inductor 2A 80mOhm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX000505204R7T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details