Pulse Electronics Corporation Fixed Inductors BPXX00040430820M00

Description
82µH Shielded Inductor 450mA 1.1Ohm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
82µH Shielded Inductor 450mA 1.1Ohm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00040430820M00TR-ND - DigiKey
Thief River Falls, MN, United States
82µH Shielded Inductor 450mA 1.1Ohm Max 1616 (4040 Metric)

82µH Shielded Inductor 450mA 1.1Ohm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00040430820M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details