Pulse Electronics Corporation Fixed Inductors BPXX00040418680T00

Description
68µH Shielded Inductor 480mA 1.07Ohm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
68µH Shielded Inductor 480mA 1.07Ohm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00040418680T00TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 480mA 1.07Ohm Max 1616 (4040 Metric)

68µH Shielded Inductor 480mA 1.07Ohm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00040418680T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers