Pulse Electronics Corporation Fixed Inductors BPXX000303128R2M00

Description
8.2µH Shielded Inductor 650mA 550mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 650mA 550mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX000303128R2M00TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 650mA 550mOhm Max 1212 (3030 Metric)

8.2µH Shielded Inductor 650mA 550mOhm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX000303128R2M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details