Pulse Electronics Corporation Fixed Inductors BPXX000303124R7M00

Description
4.7µH Shielded Inductor 1.05A 280mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1.05A 280mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX000303124R7M00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 1.05A 280mOhm Max 1212 (3030 Metric)

4.7µH Shielded Inductor 1.05A 280mOhm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX000303124R7M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details
Specs
Application RF Choke
View Details