Pulse Electronics Corporation Fixed Inductors BPXX00030310330T00

Description
33µH Shielded Inductor 350mA 2Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 350mA 2Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00030310330T00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 350mA 2Ohm Max 1212 (3030 Metric)

33µH Shielded Inductor 350mA 2Ohm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00030310330T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details