Pulse Electronics Corporation Fixed Inductors BPSL00130952221M00

Description
220µH Unshielded Wirewound Inductor 800mA 610mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 800mA 610mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPSL00130952221M00TR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 800mA 610mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 800mA 610mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPSL00130952221M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
View Details