FIXED IND 330UH 812 MOHM SMD
330µH Shielded Inductor 812mOhm Max Nonstandard
FIXED IND 330UH 812 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BPSC00101151331M00DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |