Pulse Electronics Corporation Fixed Inductors BPSC00040430120TLD

Description
12µH Shielded Inductor 450mA 100mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
12µH Shielded Inductor 450mA 100mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPSC00040430120TLDTR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Inductor 450mA 100mOhm Max 1616 (4040 Metric)

12µH Shielded Inductor 450mA 100mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPSC00040430120TLDTR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Common Mode Chokes - 1048400P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 1000 microH
View Details
Specs
Application RF Choke
View Details