Pulse Electronics Corporation Fixed Inductors BPSC000404186R8TS1

Description
6.8µH Shielded Inductor 730mA 170mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 730mA 170mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPSC000404186R8TS1TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 730mA 170mOhm Max 1616 (4040 Metric)

6.8µH Shielded Inductor 730mA 170mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPSC000404186R8TS1TR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details