Pulse Electronics Corporation Fixed Inductors BPSA00131358220M00

Description
22µH Shielded Inductor 3.4A 40.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 3.4A 40.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPSA00131358220M00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 3.4A 40.6mOhm Max Nonstandard

22µH Shielded Inductor 3.4A 40.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPSA00131358220M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details