Pulse Electronics Corporation Fixed Inductors BPSA00070748331M00

Description
330µH Shielded Inductor 370mA 880mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 370mA 880mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPSA00070748331M00TR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Inductor 370mA 880mOhm Max Nonstandard

330µH Shielded Inductor 370mA 880mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPSA00070748331M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125975 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details