Pulse Electronics Corporation RF Filters BPF1005LRPKR3750L

Description
ANT 5G NR N77 BAND PASS FILTER
Datasheet
Description
ANT 5G NR N77 BAND PASS FILTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANT 5G NR N77 BAND PASS FILTER

ANT 5G NR N77 BAND PASS FILTER

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Band Pass Filters
Product Number BPF1005LRPKR3750L
Product Name RF Filters
Insertion Loss 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2640250 - 5o.com
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3300 to 5000 MHz
Insertion Loss 1 dB
View Details
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
Band Pass Filters - NBF-25500-29500-60 - kTB Solutions
Specs
Fc 25500 to 29500 MHz
Insertion Loss 1.5 dB
VSWR 1.8 :1
View Details
RF Band Pass Filter - UIYBPF11579A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 470000 to 488000 kHz
Insertion Loss 2 dB
View Details