Pulse Electronics Corporation Fixed Inductors BPDS00030316470T00

Description
47µH Shielded Inductor 200mA 1.25Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 200mA 1.25Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDS00030316470T00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 200mA 1.25Ohm Max 1212 (3030 Metric)

47µH Shielded Inductor 200mA 1.25Ohm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDS00030316470T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details