Pulse Electronics Corporation Fixed Inductors BPDR00080845680M00

Description
68µH Shielded Inductor 1A 240mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet
Description
68µH Shielded Inductor 1A 240mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR00080845680M00TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 1A 240mOhm Max 3131 (8080 Metric)

68µH Shielded Inductor 1A 240mOhm Max 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR00080845680M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126015P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 700 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details