Pulse Electronics Corporation Fixed Inductors BPDR00080845101M00

Description
100µH Shielded Inductor 800mA 360mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet
Description
100µH Shielded Inductor 800mA 360mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR00080845101M00TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 800mA 360mOhm Max 3131 (8080 Metric)

100µH Shielded Inductor 800mA 360mOhm Max 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR00080845101M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Specs
Application RF Choke
View Details