Pulse Electronics Corporation Fixed Inductors BPDR00060630270M00

Description
27µH Shielded Inductor 850mA 175mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 850mA 175mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR00060630270M00TR-ND - DigiKey
Thief River Falls, MN, United States
27µH Shielded Inductor 850mA 175mOhm Max Nonstandard

27µH Shielded Inductor 850mA 175mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR00060630270M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details