Pulse Electronics Corporation Fixed Inductors BPDL00040415470T00

Description
47µH Shielded Inductor 350mA 1.08Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 350mA 1.08Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDL00040415470T00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 350mA 1.08Ohm Max Nonstandard

47µH Shielded Inductor 350mA 1.08Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDL00040415470T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J202SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details