Pulse Electronics Corporation Fixed Inductors BPDL00030312330T00

Description
33µH Shielded Inductor 400mA 1Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 400mA 1Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDL00030312330T00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 400mA 1Ohm Max 1212 (3030 Metric)

33µH Shielded Inductor 400mA 1Ohm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDL00030312330T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details