Pulse Electronics Corporation Fixed Inductors BPDL00030312100M00

Description
10µH Shielded Inductor 650mA 400mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 650mA 400mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDL00030312100M00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 650mA 400mOhm Max 1212 (3030 Metric)

10µH Shielded Inductor 650mA 400mOhm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDL00030312100M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details