Pulse Electronics Corporation Fixed Inductors BPDH00040415100Y00

Description
10µH Shielded Inductor 670mA 440mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 670mA 440mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDH00040415100Y00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 670mA 440mOhm Max Nonstandard

10µH Shielded Inductor 670mA 440mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDH00040415100Y00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers