Pulse Electronics Corporation Fixed Inductors BPDH00040412120T00

Description
12µH Shielded Inductor 480mA 585mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Inductor 480mA 585mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDH00040412120T00TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Inductor 480mA 585mOhm Max Nonstandard

12µH Shielded Inductor 480mA 585mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDH00040412120T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details