Pulse Electronics Corporation Fixed Inductors BPDH00030320100T00

Description
10µH Shielded Inductor 900mA 245mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 900mA 245mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDH00030320100T00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 900mA 245mOhm Max 1212 (3030 Metric)

10µH Shielded Inductor 900mA 245mOhm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDH00030320100T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details