Pulse Electronics Corporation Fixed Inductors BPCI00121280470TA0

Description
47µH Shielded Multilayer Inductor 2.5A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Multilayer Inductor 2.5A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPCI00121280470TA0TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 2.5A 100mOhm Max Nonstandard

47µH Shielded Multilayer Inductor 2.5A 100mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPCI00121280470TA0TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details