Pulse Electronics Corporation Fixed Inductors BPCF00070732101K00

Description
100µH Shielded Inductor 450mA 450mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 450mA 450mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPCF00070732101K00TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 450mA 450mOhm Nonstandard

100µH Shielded Inductor 450mA 450mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPCF00070732101K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
Specs
Application RF Choke
View Details