Pulse Electronics Corporation Fixed Inductors BPCF000606254R7T00

Description
4.7µH Shielded Inductor 1.8A 30.6mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1.8A 30.6mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPCF000606254R7T00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 1.8A 30.6mOhm 2424 (6060 Metric)

4.7µH Shielded Inductor 1.8A 30.6mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPCF000606254R7T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2469838 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
High Frequency & RF Inductors - 2-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0030 microH
View Details
2 suppliers