Pulse Electronics Corporation Fixed Inductors BPAL000606452R2T00

Description
2.2µH Shielded Inductor 4.1A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 4.1A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPAL000606452R2T00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 4.1A 15mOhm Max Nonstandard

2.2µH Shielded Inductor 4.1A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPAL000606452R2T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers