Pulse Electronics Corporation Fixed Inductors BMRF00101040100MA1

Description
10µH Shielded Molded Inductor 6.5A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 6.5A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMRF00101040100MA1TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 6.5A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 6.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRF00101040100MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 6.5A 30 MOHM SMD

FIXED IND 10UH 6.5A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMRF00101040100MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 6.5A 30 MOHM SMD

FIXED IND 10UH 6.5A 30 MOHM SMD

Buy Now Datasheet
SMD 10UH 6.5A 30 MOHM Inductor and Choke - 71-BMRF00101040100MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 6.5A 30 MOHM Inductor and Choke
71-BMRF00101040100MA1
SMD 10UH 6.5A 30 MOHM Inductor and Choke 71-BMRF00101040100MA1
FIXED IND 10UH 6.5A 30 MOHM SMD Product overview: BMRF00101040100MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 6.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 6.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRF00101040100MA 1 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 6.5A 30 MOHM SMD Product overview: BMRF00101040100MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 6.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 6.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRF00101040100MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BMRF00101040100MA1TR-ND 71-BMRF00101040100MA1
Product Name Fixed Inductors SMD 10UH 6.5A 30 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details