Pulse Electronics Corporation SMD 23A 2.8 MOHM Inductor and Choke BMRA00060630R22MA1

Description
FIXED IND 220NH 23A 2.8 MOHM SMD Product overview: BMRA00060630R22MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, 2.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA00060630R22MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220NH 23A 2.8 MOHM SMD Product overview: BMRA00060630R22MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, 2.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA00060630R22MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 23A 2.8 MOHM Inductor and Choke - 71-BMRA00060630R22MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 23A 2.8 MOHM Inductor and Choke
71-BMRA00060630R22MA1
SMD 23A 2.8 MOHM Inductor and Choke 71-BMRA00060630R22MA1
FIXED IND 220NH 23A 2.8 MOHM SMD Product overview: BMRA00060630R22MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, 2.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA00060630R22MA 1 can be used for catalog matching and distributor lookup.

FIXED IND 220NH 23A 2.8 MOHM SMD Product overview: BMRA00060630R22MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, 2.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA00060630R22MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-BMRA00060630R22MA1CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA00060630R22MA1TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA00060630R22MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BMRA00060630R22MA1 553-BMRA00060630R22MA1CT-ND
Product Name SMD 23A 2.8 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded
Inductance Range 0.2200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details