2.2µH Shielded Molded Inductor 5.5A 38.7mOhm Max Nonstandard
FIXED IND 2.2UH 5.5A 38.7 MOHM
FIXED IND 2.2UH 5.5A 38.7 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BMNI000404212R2MXBTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |