Pulse Electronics Corporation Fixed Inductors BMMA000606302R2MV1

Description
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMMA000606302R2MV1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMMA000606302R2MV1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8A 20 MOHM SMD

FIXED IND 2.2UH 8A 20 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMMA000606302R2MV1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8A 20 MOHM SMD

FIXED IND 2.2UH 8A 20 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BMMA000606302R2MV1TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details