Pulse Electronics Corporation Fixed Inductors BMMA00050530R33MV1

Description
330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMMA00050530R33MV1TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard

330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BMMA00050530R33MV1TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details