Pulse Electronics Corporation Fixed Inductors BMCA000606304R7MD1

Description
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMCA000606304R7MD1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMCA000606304R7MD1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 5.5A 40 MOHM SMD

FIXED IND 4.7UH 5.5A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMCA000606304R7MD1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 5.5A 40 MOHM SMD

FIXED IND 4.7UH 5.5A 40 MOHM SMD

Buy Now Datasheet
SMD 4.7UH 5.5A 40 MOHM Inductor and Choke - 71-BMCA000606304R7MD1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 5.5A 40 MOHM Inductor and Choke
71-BMCA000606304R7MD1
SMD 4.7UH 5.5A 40 MOHM Inductor and Choke 71-BMCA000606304R7MD1
FIXED IND 4.7UH 5.5A 40 MOHM SMD Product overview: BMCA000606304R7MD1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 5.5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 5.5A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMCA000606304R7MD 1 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.5A 40 MOHM SMD Product overview: BMCA000606304R7MD1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 5.5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 5.5A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMCA000606304R7MD1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BMCA000606304R7MD1TR-ND 71-BMCA000606304R7MD1
Product Name Fixed Inductors SMD 4.7UH 5.5A 40 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers