Pulse Electronics Corporation Balun BLN0605LL39R2500A

Description
BALUN 2.5GHZ BALUN TYPE39
Description
BALUN 2.5GHZ BALUN TYPE39

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.5GHZ BALUN TYPE39

BALUN 2.5GHZ BALUN TYPE39

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BLN0605LL39R2500A
Product Name Balun
Operating Frequency 2300 to 2690 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54ACQ244W-QML - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Telecom - SI32183-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 36-VFQFN Exposed Pad
View Details