Pulse Electronics Corporation RF/IF and RFID - Balun BLF2012LL98R2400A

Description
Win Source Part Number: 957774-BLF2012LL98R2 400A Category: RF/IF and RFID>Balun Series: 2012 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 3.8dB Package / Case: 0805 (2012 Metric), 8 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: PulseLarsen Antennas Other Names: 1837-BLF2012LL98R240 0ADKR,1837-BLF2012LL 98R2400ATR,1837-BLF2 012LL98R2400ACT
Request a Quote Datasheet
Description
Win Source Part Number: 957774-BLF2012LL98R2 400A Category: RF/IF and RFID>Balun Series: 2012 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 3.8dB Package / Case: 0805 (2012 Metric), 8 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: PulseLarsen Antennas Other Names: 1837-BLF2012LL98R240 0ADKR,1837-BLF2012LL 98R2400ATR,1837-BLF2 012LL98R2400ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 957774-BLF2012LL98R2400A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
957774-BLF2012LL98R2400A
RF/IF and RFID - Balun 957774-BLF2012LL98R2400A
Win Source Part Number: 957774-BLF2012LL98R2 400A Category: RF/IF and RFID>Balun Series: 2012 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 3.8dB Package / Case: 0805 (2012 Metric), 8 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: PulseLarsen Antennas Other Names: 1837-BLF2012LL98R240 0ADKR,1837-BLF2012LL 98R2400ATR,1837-BLF2 012LL98R2400ACT

Win Source Part Number: 957774-BLF2012LL98R2400A
Category: RF/IF and RFID>Balun
Series: 2012
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 3.8dB
Package / Case: 0805 (2012 Metric), 8 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: PulseLarsen Antennas
Other Names: 1837-BLF2012LL98R2400ADKR,1837-BLF2012LL98R2400ATR,1837-BLF2012LL98R2400ACT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 957774-BLF2012LL98R2400A
Product Name RF/IF and RFID - Balun
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details