Pulse Electronics Corporation Fixed Inductors BKPE002016101R5TA2

Description
1.5µH Shielded Multilayer Inductor 1.6A 100mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 1.6A 100mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BKPE002016101R5TA2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Multilayer Inductor 1.6A 100mOhm 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.6A 100mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BKPE002016101R5TA2TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details