Pulse Electronics Corporation Fixed Inductors BKPB002016104R7MA2

Description
4.7µH Shielded Multilayer Inductor 800mA 210mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 800mA 210mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BKPB002016104R7MA2TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 800mA 210mOhm Max 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 800mA 210mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BKPB002016104R7MA2CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 800mA 210mOhm Max 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 800mA 210mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BKPB002016104R7MA2DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 800mA 210mOhm Max 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 800mA 210mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BKPB002016104R7MA2TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567711P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Specs
Application RF Choke
View Details