Pulse Electronics Corporation Fixed Inductors BKPB002012101R5MA2

Description
1.5µH Shielded Multilayer Inductor 1.1A 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 1.1A 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BKPB002012101R5MA2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Multilayer Inductor 1.1A 150mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 1.1A 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BKPB002012101R5MA2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 1.1A 150 MOHM

FIXED IND 1.5UH 1.1A 150 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BKPB002012101R5MA2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 1.1A 150 MOHM

FIXED IND 1.5UH 1.1A 150 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BKPB002012101R5MA2TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - 2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers