Pulse Electronics Corporation Fixed Inductors BDUE002016101R0MQ1

Description
1µH Unshielded Molded Inductor 2.7A 60mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Molded Inductor 2.7A 60mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDUE002016101R0MQ1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Molded Inductor 2.7A 60mOhm Max 0806 (2016 Metric)

1µH Unshielded Molded Inductor 2.7A 60mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BDUE002016101R0MQ1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers