FIXED IND 330NH 4.5A 23 MOHM SMD
FIXED IND 330NH 4.5A 23 MOHM SMD
FIXED IND 330NH 4.5A 23 MOHM SMD
POWER INDUCTOR, SMD, 330NH, 4.5A; Inductance:330nH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel
POWER INDUCTOR, SMD, 330NH, 4.5A; Inductance:330nH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BDQQ00201208R33MCADKR-ND | 62AK0429 |
| Product Name | Fixed Inductors | Power Inductor, Smd, 330Nh, 4.5A; Inductance Pulse Electronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0230 ohms |