FIXED IND 470NH 2.6A 42 MOHM SMD
FIXED IND 470NH 2.6A 42 MOHM SMD
FIXED IND 470NH 2.6A 42 MOHM SMD
POWER INDUCTOR, SMD, 470NH, 2.6A; Inductance:470nH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel
POWER INDUCTOR, SMD, 470NH, 2.6A; Inductance:470nH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BDQQ001412FER47MCADKR-ND | 62AK0419 |
| Product Name | Fixed Inductors | Power Inductor, Smd, 470Nh, 2.6A; Inductance Pulse Electronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0420 ohms | 0.0420 ohms |