Pulse Electronics Corporation Fixed Inductors BDQQ001412FER33MCA

Description
FIXED IND 330NH 3A 32 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 3A 32 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDQQ001412FER33MCATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 3A 32 MOHM SMD

FIXED IND 330NH 3A 32 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ001412FER33MCACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 3A 32 MOHM SMD

FIXED IND 330NH 3A 32 MOHM SMD

Buy Now Datasheet
Power Inductor, Smd, 330Nh, 3A; Inductance Pulse Electronics - 62AK0418 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 330Nh, 3A; Inductance Pulse Electronics
62AK0418
Power Inductor, Smd, 330Nh, 3A; Inductance Pulse Electronics 62AK0418
POWER INDUCTOR, SMD, 330NH, 3A; Inductance:330nH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm

POWER INDUCTOR, SMD, 330NH, 3A; Inductance:330nH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm

Supplier's Site Datasheet
Power Inductor, Smd, 330Nh, 3A; Inductance Pulse Electronics - 62AK0417 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 330Nh, 3A; Inductance Pulse Electronics
62AK0417
Power Inductor, Smd, 330Nh, 3A; Inductance Pulse Electronics 62AK0417
POWER INDUCTOR, SMD, 330NH, 3A; Inductance:330nH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm

POWER INDUCTOR, SMD, 330NH, 3A; Inductance:330nH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDQQ001412FER33MCATR-ND 62AK0418
Product Name Fixed Inductors Power Inductor, Smd, 330Nh, 3A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0320 ohms 0.0320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers