Pulse Electronics Corporation Fixed Inductors BDQQ00141208R33MCA

Description
FIXED IND 330NH 4A 25 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 4A 25 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDQQ00141208R33MCATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 4A 25 MOHM SMD

FIXED IND 330NH 4A 25 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ00141208R33MCACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 4A 25 MOHM SMD

FIXED IND 330NH 4A 25 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ00141208R33MCADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 4A 25 MOHM SMD

FIXED IND 330NH 4A 25 MOHM SMD

Buy Now Datasheet
Power Inductor, Smd, 330Nh, 4A; Inductance Pulse Electronics - 62AK0424 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 330Nh, 4A; Inductance Pulse Electronics
62AK0424
Power Inductor, Smd, 330Nh, 4A; Inductance Pulse Electronics 62AK0424
POWER INDUCTOR, SMD, 330NH, 4A; Inductance:330nH; RMS Current (Irms):4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm

POWER INDUCTOR, SMD, 330NH, 4A; Inductance:330nH; RMS Current (Irms):4A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm

Supplier's Site Datasheet
Power Inductor, Smd, 330Nh, 4A; Inductance Pulse Electronics - 62AK0423 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 330Nh, 4A; Inductance Pulse Electronics
62AK0423
Power Inductor, Smd, 330Nh, 4A; Inductance Pulse Electronics 62AK0423
POWER INDUCTOR, SMD, 330NH, 4A; Inductance:330nH; RMS Current (Irms):4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm

POWER INDUCTOR, SMD, 330NH, 4A; Inductance:330nH; RMS Current (Irms):4A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDQQ00141208R33MCATR-ND 62AK0424
Product Name Fixed Inductors Power Inductor, Smd, 330Nh, 4A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers