Pulse Electronics Corporation Fixed Inductors BDHL00252012R24MQ1

Description
240nH Unshielded Molded Inductor 6.2A 15mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Molded Inductor 6.2A 15mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDHL00252012R24MQ1TR-ND - DigiKey
Thief River Falls, MN, United States
240nH Unshielded Molded Inductor 6.2A 15mOhm Max 1008 (2520 Metric)

240nH Unshielded Molded Inductor 6.2A 15mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BDHL00252012R24MQ1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers