FIXED IND 1UH 3.5A 59 MOHM SMD Product overview: BDCD002520121R0MS1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.5A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.5A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDCD002520121R0MS
1µH Shielded Molded Inductor 3.5A 59mOhm Max 1008 (2520 Metric)
FIXED IND 1UH 3.5A 59 MOHM SMD
FIXED IND 1UH 3.5A 59 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-BDCD002520121R0MS1 | 553-BDCD002520121R0MS1TR-ND |
| Product Name | SMD 1UH 3.5A 59 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Molded | |
| Inductance Range | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |