Pulse Electronics Corporation Ferrite Beads and Chips BBSJ00100505301Y00

Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBSJ00100505301Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBSJ00100505301Y00TR-ND
Ferrite Beads and Chips 553-BBSJ00100505301Y00TR-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA

Buy Now Datasheet
300 OHM Inductor and Choke - 841-BBSJ00100505301Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM Inductor and Choke
841-BBSJ00100505301Y00
300 OHM Inductor and Choke 841-BBSJ00100505301Y00
FERRITE BEAD 300 OHM 0402 1LN Product overview: BBSJ00100505301Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSJ00100505301Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 300 OHM 0402 1LN Product overview: BBSJ00100505301Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSJ00100505301Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-BBSJ00100505301Y00TR-ND 841-BBSJ00100505301Y00
Product Name Ferrite Beads and Chips 300 OHM Inductor and Choke
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers